Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO25-2A3F

Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-RIGHT THROW BARREL TYPE SHORT G MODEL
Datasheet
Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-RIGHT THROW BARREL TYPE SHORT G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO25-2A3F - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO25-2A3F
Explosionproof Non Illuminated Selector Switch GO25-2A3F
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-RIGHT THROW BARREL TYPE SHORT G MODEL
  • KNOB TYPE
  • 3/4 INCH-14 TPI NPSM SIZE
  • 1NO-1NC UNIVERSAL CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • ALUMINUM BEZEL MATERIAL
  • ALUMINUM ACTUATOR MATERIAL
  • LEFT-RIGHT THROW
  • BARREL TYPE SHORT
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GO25-2A3F
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details