Hubbell Incorporated GFCI Duplex Receptacle GFTWRST15SNAPALNA

Description
STANDARD, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE SELF GROUNDING CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER
Description
STANDARD, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE SELF GROUNDING CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GFTWRST15SNAPALNA
GFCI Duplex Receptacle GFTWRST15SNAPALNA
STANDARD, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE SELF GROUNDING CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER
  • STANDARD, FLUSH FACE TYPE
  • NYLON (FACE/BASE) MATERIAL
  • ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA, NEC, NEMA WD-6 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SIDE, BACK WIRING
  • GROUNDING TYPE SELF GROUNDING
  • CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT
  • OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
  • CONTACT MATERIAL BRASS
  • MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
  • POWER
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTWRST15SNAPALNA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 29021 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details