Hubbell Incorporated GFCI Duplex Receptacle GFTR20LA

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTR20LA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTR20LA
GFCI Duplex Receptacle GFTR20LA
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • TEMPERATURE RATING -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • GFTR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTR20LA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 3-109-955 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
NEMA L5-15R Locking Device - Q-610 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers