NYLON MATERIAL
IVORY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
TEMPERATURE RATING -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GFTR MODEL
Hubbell Incorporated
Done
Datasheet
Description
NYLON MATERIAL
IVORY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
TEMPERATURE RATING -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GFTR MODEL
NYLON MATERIAL
IVORY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
TEMPERATURE RATING -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GFTR MODEL