Hubbell Incorporated GFCI Duplex Receptacle GFTR15AL

Description
NYLON MATERIAL ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet
Description
NYLON MATERIAL ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTR15AL - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTR15AL
GFCI Duplex Receptacle GFTR15AL
NYLON MATERIAL ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
  • NYLON MATERIAL
  • ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • TEMPERATURE RATING -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • GFTR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTR15AL
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468490-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030260 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details