Hubbell Incorporated GFCI Duplex Receptacle GFSTBF20

Description
NYLON MATERIAL BROWN COLOR COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING CIRCUITPRO[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE GFST MODEL
Datasheet
Description
NYLON MATERIAL BROWN COLOR COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING CIRCUITPRO[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE GFST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFSTBF20 - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFSTBF20
GFCI Duplex Receptacle GFSTBF20
NYLON MATERIAL BROWN COLOR COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING CIRCUITPRO[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE GFST MODEL
  • NYLON MATERIAL
  • BROWN COLOR
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • CIRCUITPRO[R] BRAND
  • TEMPERATURE RATING -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
  • GFST MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFSTBF20
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details