Hubbell Incorporated GFCI Duplex Receptacle GFSP15WC

Description
NYLON FACE MATERIAL WHITE COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING HOME SELECT[TM] BRAND GFSP MODEL
Datasheet
Description
NYLON FACE MATERIAL WHITE COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING HOME SELECT[TM] BRAND GFSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFSP15WC - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFSP15WC
GFCI Duplex Receptacle GFSP15WC
NYLON FACE MATERIAL WHITE COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING HOME SELECT[TM] BRAND GFSP MODEL
  • NYLON FACE MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • HOME SELECT[TM] BRAND
  • GFSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFSP15WC
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details