Hubbell Incorporated GFCI Duplex Receptacle GFRST20SNAPWNA

Description
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,
Description
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GFRST20SNAPWNA
GFCI Duplex Receptacle GFRST20SNAPWNA
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,
  • STANDARD, TRIPLE WIPE, FLUSH FACE TYPE
  • NYLON (FACE/BASE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA, NEC, NEMA WD-6 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • GROUNDING TYPE SELF GROUNDING
  • OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
  • CONTACT MATERIAL BRASS
  • MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
  • POWER RATING 1 HP AT 125 V
  • APPLICATION BUILDINGS, RETAIL,
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST20SNAPWNA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 3-6609006-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details