Hubbell Incorporated GFCI Duplex Receptacle GFRST20SNAPW

Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D OPERATING TEMPERATURE -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE
Datasheet
Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D OPERATING TEMPERATURE -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFRST20SNAPW - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFRST20SNAPW
GFCI Duplex Receptacle GFRST20SNAPW
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D OPERATING TEMPERATURE -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE
  • DUPLEX TYPE
  • NYLON (FACE/BASE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
  • OPERATING TEMPERATURE -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
Supplier's Site Datasheet
Outlet/Handy Box - 82441848 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
82441848
Outlet/Handy Box 82441848
GCFI RECEPTACLE, 20 AMP, 125 VAC, COMMERCIAL GRADE, SELF TEST, SNAP-CONNECTORECT, WHITE. FREE 2 YEAR RADWELL WARRANTY

GCFI RECEPTACLE, 20 AMP, 125 VAC, COMMERCIAL GRADE, SELF TEST, SNAP-CONNECTORECT, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Power Connectors Power Connectors
Product Number GFRST20SNAPW 82441848
Product Name GFCI Duplex Receptacle Outlet/Handy Box
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nCountersunk Screw Mount - 703W-00/06 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F42S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
4.2 Amp Dual USB Charger, 21W Duplex Tamper Resistant Outlet - R1615D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details