Hubbell Incorporated GFCI Duplex Receptacle GFRST20LAU

Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.28 INCH H APPLICABLE STANDARD ADA, NEC
Datasheet
Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.28 INCH H APPLICABLE STANDARD ADA, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFRST20LAU - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFRST20LAU
GFCI Duplex Receptacle GFRST20LAU
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.28 INCH H APPLICABLE STANDARD ADA, NEC
  • DUPLEX TYPE
  • NYLON (FACE/BASE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD ADA, NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST20LAU
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609962-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details