Hubbell Incorporated GFCI Duplex Receptacle GFRST20GY

Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H APPLICABLE STANDARD ADA, NEC
Datasheet
Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H APPLICABLE STANDARD ADA, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFRST20GY - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFRST20GY
GFCI Duplex Receptacle GFRST20GY
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H APPLICABLE STANDARD ADA, NEC
  • DUPLEX TYPE
  • NYLON (FACE/BASE) MATERIAL
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • STYLE LINE[R], AUTOGUARD[R] BRAND
  • OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H
  • APPLICABLE STANDARD ADA, NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST20GY
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2365CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details