Hubbell Incorporated GFCI Duplex Receptacle GFRST15W

Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D
Datasheet
Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFRST15W - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFRST15W
GFCI Duplex Receptacle GFRST15W
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D
  • DUPLEX TYPE
  • NYLON (FACE/BASE) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST15W
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details