Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
GFRST15RNL -- 15A COMM SELF TEST NIGHTLIGHT GFR RED HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
15A Comm Self Test Nightlight Gfr Red Hubbell Wiring Devices
GFRST15RNL
Description
15A COMM SELF TEST NIGHTLIGHT GFR RED
Newark, An Avnet Company
Done
Description
15A COMM SELF TEST NIGHTLIGHT GFR RED
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
15A Comm Self Test Nightlight Gfr Red Hubbell Wiring Devices
93Y4548
15A Comm Self Test Nightlight Gfr Red Hubbell Wiring Devices
93Y4548
15A COMM SELF TEST NIGHTLIGHT GFR RED
15A COMM SELF TEST NIGHTLIGHT GFR RED
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
93Y4548
Product Name
15A Comm Self Test Nightlight Gfr Red Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 5 Pin Pogo Pin Connector magnetic
Specs
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Beckhoff Automation LLC
ZS7000-0001 | M8 plug field assembly, IP65/67, crimp, shielded
View Details
LEMO USA, Inc.
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
CNC.M12.GLLJ
View Details
2
suppliers
Schmersal Inc.
Accessories - Connector - KA-08 - KA-0845
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details