GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84M9224 |
| Product Name | Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices |
| Connector Type | Hospital Grade / Medical |