Hubbell Wiring Device-Kellems Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices GFR8300HL

Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices - 71K4063 - Newark, An Avnet Company
Chicago, IL, United States
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
71K4063
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices 71K4063
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K4063
Product Name Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data