GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Body Material:Nylon; Color:Ivory; Frequency:60Hz; Operating Temperature Min:-35°C; Outlet Type:NEMA 5-20R; Pack Quantity:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 71K4062 |
| Product Name | Ground Fault Circuit Interrupter Receptacle; Body Material Hubbell Wiring Devices |
| Device Type | Ground Fault Circuit Interrupters (GFCI) |