Hubbell Incorporated GFCI Duplex Receptacle GFR82FTW

Description
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFR82FTW - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFR82FTW
GFCI Duplex Receptacle GFR82FTW
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, UL 943, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • GFR. BRAND
  • APPLICABLE STANDARD FS WC596
  • INCLUSION WALL PLATE
  • GFR82 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFR82FTW
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609942-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details