DUPLEX TYPE
THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL 544, UL 943, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
GFR. BRAND
APPLICABLE STANDARD FS WC596
INCLUSION WALL PLATE
GFR82 MODEL
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL 544, UL 943, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
GFR. BRAND
APPLICABLE STANDARD FS WC596
INCLUSION WALL PLATE
GFR82 MODEL
DUPLEX TYPE
THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL 544, UL 943, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
GFR. BRAND
APPLICABLE STANDARD FS WC596
INCLUSION WALL PLATE
GFR82 MODEL