Hubbell Incorporated GFCI Duplex Receptacle GFR82FTGRY

Description
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFR82FTGRY - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFR82FTGRY
GFCI Duplex Receptacle GFR82FTGRY
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, UL 943, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • GFR. BRAND
  • APPLICABLE STANDARD FS WC596
  • INCLUSION WALL PLATE
  • GFR82 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFR82FTGRY
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R - L0630RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Lug Terminals - AJ-220 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details