Hubbell Wiring Device-Kellems Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices GFR8200HL

Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Medical Grade Outlet Strip; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Medical Grade Outlet Strip; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices - 71K4055 - Newark, An Avnet Company
Chicago, IL, United States
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
71K4055
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices 71K4055
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Medical Grade Outlet Strip; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Body Material:Nylon RoHS Compliant: Yes

GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Medical Grade Outlet Strip; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:120V; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K4055
Product Name Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details