Hubbell Incorporated GFCI Duplex Receptacle GFR52R

Description
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL RED COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
Description
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL RED COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFR52R - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFR52R
GFCI Duplex Receptacle GFR52R
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL RED COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
  • DUPLEX WITH LED INDICATING LIGHT TYPE
  • NYLON BODY/COVER MATERIAL
  • RED COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFR52R
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details