Hubbell Incorporated GFCI Duplex Receptacle GFR52GY

Description
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL GRAY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
Description
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL GRAY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFR52GY - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFR52GY
GFCI Duplex Receptacle GFR52GY
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL GRAY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
  • DUPLEX WITH LED INDICATING LIGHT TYPE
  • NYLON BODY/COVER MATERIAL
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFR52GY
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1699-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60230 C24 Snap-in Power Inlet - 83030540 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details