Hubbell Wiring Device-Kellems Power Cord, Nema 5-15P/15R, 6Ft, 15A; Connector Type A Hubbell Wiring Devices GFP6C15A

Description
POWER CORD, NEMA 5-15P/15R, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P/15R, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/15R, 6Ft, 15A; Connector Type A Hubbell Wiring Devices - 35B293 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/15R, 6Ft, 15A; Connector Type A Hubbell Wiring Devices
35B293
Power Cord, Nema 5-15P/15R, 6Ft, 15A; Connector Type A Hubbell Wiring Devices 35B293
POWER CORD, NEMA 5-15P/15R, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/15R, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35B293
Product Name Power Cord, Nema 5-15P/15R, 6Ft, 15A; Connector Type A Hubbell Wiring Devices
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length - 3021023-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers