Hubbell Wiring Device-Kellems Gfci, Power Cord, 5-15P/5-15R, 18; Gfci Type Hubbell Wiring Devices GFP4C15A

Description
GFCI, POWER CORD, 5-15P/5-15R, 18"; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:NEMA 5-15; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:18"; Cord Length - Metric:457mm; Cable Length:18" RoHS Compliant: Yes
Datasheet
Description
GFCI, POWER CORD, 5-15P/5-15R, 18"; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:NEMA 5-15; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:18"; Cord Length - Metric:457mm; Cable Length:18" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gfci, Power Cord, 5-15P/5-15R, 18; Gfci Type Hubbell Wiring Devices - 35B292 - Newark, An Avnet Company
Chicago, IL, United States
Gfci, Power Cord, 5-15P/5-15R, 18; Gfci Type Hubbell Wiring Devices
35B292
Gfci, Power Cord, 5-15P/5-15R, 18; Gfci Type Hubbell Wiring Devices 35B292
GFCI, POWER CORD, 5-15P/5-15R, 18"; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:NEMA 5-15; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:18"; Cord Length - Metric:457mm; Cable Length:18" RoHS Compliant: Yes

GFCI, POWER CORD, 5-15P/5-15R, 18"; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:NEMA 5-15; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:18"; Cord Length - Metric:457mm; Cable Length:18" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 35B292
Product Name Gfci, Power Cord, 5-15P/5-15R, 18; Gfci Type Hubbell Wiring Devices
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details