GFP15MA -- STRAIGHT BLADE GFCI PLUG
Hubbell Incorporated
Straight Blade GFCI Plug
GFP15MA
Description
THERMOPLASTIC MATERIAL
BLACK COLOR
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
MANUAL RESET TYPE
BRYANT[R] BRAND
Description
THERMOPLASTIC MATERIAL
BLACK COLOR
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
MANUAL RESET TYPE
BRYANT[R] BRAND
Datasheet
Suppliers
THERMOPLASTIC MATERIAL
BLACK COLOR
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
MANUAL RESET TYPE
BRYANT[R] BRAND
- THERMOPLASTIC MATERIAL
- BLACK COLOR
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- MANUAL RESET TYPE
- BRYANT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
GFP15MA |
|
Product Name
|
Straight Blade GFCI Plug |
|
Power Type
|
AC Power Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
NEMA
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details