GFMDCB240402P -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFMDCB240402P
Description
UL/CUL 943 APPROVAL
240 VAC VOLTAGE RATING
40 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Description
UL/CUL 943 APPROVAL
240 VAC VOLTAGE RATING
40 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Datasheet
Suppliers
UL/CUL 943 APPROVAL
240 VAC VOLTAGE RATING
40 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
- UL/CUL 943 APPROVAL
- 240 VAC VOLTAGE RATING
- 40 AMPERE CURRENT RATING
- 2 POLE(S)
- BRYANT[R] BRAND
- GFMDCB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFMDCB240402P |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
240 volts
|
|
Rated Current
|
40 amps
|
|
Number of Poles
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Current
30 amps
Rated Breaking Capacity
2500 amps
Trip System Type
Magnetic
View Details
Rated AC Voltage
240 volts
Rated Current
10 amps
Rated Breaking Capacity
10 amps
View Details
Rated Current
60 amps
Trip System Type
Magnetic Hydraulic
Mounting Style
Din Rail Mounted
View Details
2 suppliers
Rated Current
10 amps
Trip System Type
Thermal
Mounting Style
Plug-in
View Details