GFMDCB120451P -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFMDCB120451P
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
45 AMPERE CURRENT RATING
1 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
45 AMPERE CURRENT RATING
1 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Datasheet
Suppliers
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
45 AMPERE CURRENT RATING
1 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
- UL/CUL 943 APPROVAL
- 120 VAC VOLTAGE RATING
- 45 AMPERE CURRENT RATING
- 1 POLE(S)
- BRYANT[R] BRAND
- GFMDCB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFMDCB120451P |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
120 volts
|
|
Rated Current
|
45 amps
|
|
Number of Poles
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Current
5 amps
Number of Poles
2
Terminal Type
Snap-In
View Details
3 suppliers
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Rated Current
3 amps
Rated Breaking Capacity
1000 amps
Trip System Type
Thermal
View Details
3 suppliers