GFMDCB120271P -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFMDCB120271P
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
27 AMPERE CURRENT RATING
1 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
27 AMPERE CURRENT RATING
1 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Datasheet
Suppliers
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
27 AMPERE CURRENT RATING
1 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
- UL/CUL 943 APPROVAL
- 120 VAC VOLTAGE RATING
- 27 AMPERE CURRENT RATING
- 1 POLE(S)
- BRYANT[R] BRAND
- GFMDCB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFMDCB120271P |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
120 volts
|
|
Rated Current
|
27 amps
|
|
Number of Poles
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Current
8 amps
Trip System Type
Thermal Magnetic
Mounting Style
Din Rail Mounted
View Details
Rated AC Voltage
125 to 250 volts
Rated DC Voltage
32 volts
Rated Current
2 to 16 amps
View Details
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Rated Current
16 amps
Rated Breaking Capacity
1000 amps
Trip System Type
Thermal
View Details
3 suppliers