Hubbell Wiring Device-Kellems Connector Ac Power, Receptacle, 20A 120V; Connector Type Hubbell Wiring Devices GFM20

Description
CONNECTOR AC POWER, RECEPTACLE, 20A 120V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:120V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, RECEPTACLE, 20A 120V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:120V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Receptacle, 20A 120V; Connector Type Hubbell Wiring Devices - 35B285 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 20A 120V; Connector Type Hubbell Wiring Devices
35B285
Connector Ac Power, Receptacle, 20A 120V; Connector Type Hubbell Wiring Devices 35B285
CONNECTOR AC POWER, RECEPTACLE, 20A 120V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:120V; Product Range:- RoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 20A 120V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:120V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B285
Product Name Connector Ac Power, Receptacle, 20A 120V; Connector Type Hubbell Wiring Devices
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details