Hubbell Wiring Device-Kellems Product Range Hubbell Wiring Devices GFHW430

Description
Product Range:Circuit Guard Series; Voltage Rating VAC:208VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:
Datasheet
Description
Product Range:Circuit Guard Series; Voltage Rating VAC:208VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Hubbell Wiring Devices - 01J4130 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Hubbell Wiring Devices
01J4130
Product Range Hubbell Wiring Devices 01J4130
Product Range:Circuit Guard Series; Voltage Rating VAC:208VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:

Product Range:Circuit Guard Series; Voltage Rating VAC:208VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 01J4130
Product Name Product Range Hubbell Wiring Devices
Rated AC Voltage 208 volts
Unlock Full Specs
to access all available technical data