GFCI15125TRIM -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFCI15125TRIM
Description
UL/CUL 943 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BRYANT[R] BRAND
NUMBER OF TAP TRIPLE, MANUAL START
GFCI MODEL
Description
UL/CUL 943 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BRYANT[R] BRAND
NUMBER OF TAP TRIPLE, MANUAL START
GFCI MODEL
Datasheet
Suppliers
UL/CUL 943 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BRYANT[R] BRAND
NUMBER OF TAP TRIPLE, MANUAL START
GFCI MODEL
- UL/CUL 943 APPROVAL
- 125 VAC VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- BRYANT[R] BRAND
- NUMBER OF TAP TRIPLE, MANUAL START
- GFCI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFCI15125TRIM |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated AC Voltage
240 to 250 volts
Rated Current
10 amps
Approvals / Ratings
CE
View Details
Rated AC Voltage
125 to 250 volts
Rated DC Voltage
24 volts
Rated Current
3 to 20 amps
View Details
Rated Current
30 amps
Rated Breaking Capacity
2500 amps
Trip System Type
Magnetic
View Details
2 suppliers