GFCI15125A -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFCI15125A
Description
UL/CUL 943 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BRYANT[R] BRAND
NUMBER OF TAP SINGLE, AUTO START
GFCI MODEL
Description
UL/CUL 943 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BRYANT[R] BRAND
NUMBER OF TAP SINGLE, AUTO START
GFCI MODEL
Datasheet
Suppliers
UL/CUL 943 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BRYANT[R] BRAND
NUMBER OF TAP SINGLE, AUTO START
GFCI MODEL
- UL/CUL 943 APPROVAL
- 125 VAC VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- BRYANT[R] BRAND
- NUMBER OF TAP SINGLE, AUTO START
- GFCI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFCI15125A |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Current
10 amps
Trip System Type
Thermal Magnetic
Mounting Style
Din Rail Mounted
View Details
2 suppliers
Rated AC Voltage
125 to 250 volts
Rated DC Voltage
12 to 24 volts
Rated Current
5 to 30 amps
View Details
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details