Hubbell Wiring Device-Kellems Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices GFBF20WL

Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices - 16M8676 - Newark, An Avnet Company
Chicago, IL, United States
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
16M8676
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices 16M8676
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes

GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M8676
Product Name Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details