Hubbell Incorporated GFCI Duplex Receptacle GFBF20RLA

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON FACE MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUITGUARD[R], TRADESELECT[R] BRAND GFBF MODEL
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON FACE MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUITGUARD[R], TRADESELECT[R] BRAND GFBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFBF20RLA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFBF20RLA
GFCI Duplex Receptacle GFBF20RLA
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON FACE MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUITGUARD[R], TRADESELECT[R] BRAND GFBF MODEL
  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • NYLON FACE MATERIAL
  • RED COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUITGUARD[R], TRADESELECT[R] BRAND
  • GFBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFBF20RLA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details