Hubbell Incorporated GFCI Duplex Receptacle GF53R

Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL RED COLOR 5-20R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL RED COLOR 5-20R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GF53R
GFCI Duplex Receptacle GF53R
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL RED COLOR 5-20R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
  • DUPLEX TYPE
  • HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL
  • RED COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL GRADE
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • CIRCUITPRO[T], BRYANT[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF53R
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details