Hubbell Incorporated GFCI Duplex Receptacle GF52R

Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL RED COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL RED COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GF52R
GFCI Duplex Receptacle GF52R
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL RED COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
  • DUPLEX TYPE
  • HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL
  • RED COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • CIRCUITPRO[T], BRYANT[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF52R
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 Fr B Power Mod Front Cover - 25-PMFC-FB - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details