DUPLEX WITH LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
CIRCUIT GUARD[R], TRADESELECT[R] BRAND
INCLUDES WALL PLATE
GF MODEL
Hubbell Incorporated
Done
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
CIRCUIT GUARD[R], TRADESELECT[R] BRAND
INCLUDES WALL PLATE
GF MODEL
DUPLEX WITH LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
CIRCUIT GUARD[R], TRADESELECT[R] BRAND
INCLUDES WALL PLATE
GF MODEL