Hubbell Wiring Device-Kellems Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices GF20WL

Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices - 16M8840 - Newark, An Avnet Company
Chicago, IL, United States
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
16M8840
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices 16M8840
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes

GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:120V; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M8840
Product Name Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details