Hubbell Wiring Device-Kellems Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices GF20IL

Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic; Colour:Ivory; Frequency:60Hz RoHS Compliant: Yes
Datasheet
Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic; Colour:Ivory; Frequency:60Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices - 16M8826 - Newark, An Avnet Company
Chicago, IL, United States
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
16M8826
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices 16M8826
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic; Colour:Ivory; Frequency:60Hz RoHS Compliant: Yes

GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplastic; Colour:Ivory; Frequency:60Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M8826
Product Name Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details