Hubbell Incorporated GFCI Duplex Receptacle GF15WLA

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUITGUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F INCLUDES WALL PLATE SERIES GF MODEL
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUITGUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F INCLUDES WALL PLATE SERIES GF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GF15WLA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GF15WLA
GFCI Duplex Receptacle GF15WLA
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUITGUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F INCLUDES WALL PLATE SERIES GF MODEL
  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • THERMOPLASTIC (FACE) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUITGUARD[R] BRAND
  • TEMPERATURE RATING -30 TO 150 DEG F
  • INCLUDES WALL PLATE
  • SERIES GF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF15WLA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2123-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2365CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details