CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:15A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84M9304 |
| Product Name | Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 125 volts |