Hubbell Wiring Device-Kellems Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices GF15GYL

Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic; Colour:GrayRoHS Compliant: Yes
Datasheet
Description
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic; Colour:GrayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices - 16M8797 - Newark, An Avnet Company
Chicago, IL, United States
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
16M8797
Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices 16M8797
GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic; Colour:GrayRoHS Compliant: Yes

GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplastic; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M8797
Product Name Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details