LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
INCLUDES WALL PLATE
GF MODEL
Hubbell Incorporated
Done
Datasheet
Description
LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
INCLUDES WALL PLATE
GF MODEL
LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
INCLUDES WALL PLATE
GF MODEL