Hubbell Electrical Products Explosionproof Conduit Outlet Box GEUEAT-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL FLANGED MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB ENCLOSURE INTERNALLY THREADED COVER TYPE FEED THROUGH, (3) SIDE, (1) DOWN HUB LOCATION KILLARK[R] BRAND GEC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL FLANGED MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB ENCLOSURE INTERNALLY THREADED COVER TYPE FEED THROUGH, (3) SIDE, (1) DOWN HUB LOCATION KILLARK[R] BRAND GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GEUEAT-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GEUEAT-2
Explosionproof Conduit Outlet Box GEUEAT-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL FLANGED MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB ENCLOSURE INTERNALLY THREADED COVER TYPE FEED THROUGH, (3) SIDE, (1) DOWN HUB LOCATION KILLARK[R] BRAND GEC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • FLANGED MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • FEED THROUGH, (3) SIDE, (1) DOWN HUB LOCATION
  • KILLARK[R] BRAND
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GEUEAT-2
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details