Hubbell Electrical Products Explosionproof Conduit Outlet Box GESLBT-4M

Description
GRAY IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL E83969, CSA LR11716 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY LB STYLE (1) BOTTOM, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H HUB LENGTH 1-1/8 INCH INCLUDES COVER
Datasheet
Description
GRAY IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL E83969, CSA LR11716 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY LB STYLE (1) BOTTOM, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H HUB LENGTH 1-1/8 INCH INCLUDES COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GESLBT-4M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GESLBT-4M
Explosionproof Conduit Outlet Box GESLBT-4M
GRAY IRON MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL E83969, CSA LR11716 APPROVAL CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY LB STYLE (1) BOTTOM, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H HUB LENGTH 1-1/8 INCH INCLUDES COVER
  • GRAY IRON MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL E83969, CSA LR11716 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 42 CU INCH CAPACITY
  • LB STYLE
  • (1) BOTTOM, (1) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-9/16 INCH COVER OPENING DIAMETER
  • OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H
  • HUB LENGTH 1-1/8 INCH
  • INCLUDES COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GESLBT-4M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details