Hubbell Electrical Products Explosionproof Conduit Outlet Box GESLBT-4

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GES MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GESLBT-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GESLBT-4
Explosionproof Conduit Outlet Box GESLBT-4
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GES MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 42 CU INCH CAPACITY
  • LB STYLE
  • (1) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-9/16 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GES MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GESLBT-4
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details