Hubbell Electrical Products Explosionproof Conduit Outlet Box GESCAT-4M

Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY CA STYLE (2) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND WITH GROUND SCREW GES MODEL
Datasheet
Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY CA STYLE (2) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND WITH GROUND SCREW GES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GESCAT-4M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GESCAT-4M
Explosionproof Conduit Outlet Box GESCAT-4M
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY CA STYLE (2) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND WITH GROUND SCREW GES MODEL
  • ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 42 CU INCH CAPACITY
  • CA STYLE
  • (2) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-9/16 INCH COVER OPENING DIAMETER
  • HUBBELL[R] BRAND
  • WITH GROUND SCREW
  • GES MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GESCAT-4M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details