Hubbell Electrical Products Explosionproof Conduit Outlet Box GESCAT-4

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY CA STYLE (2) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GES MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY CA STYLE (2) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GESCAT-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GESCAT-4
Explosionproof Conduit Outlet Box GESCAT-4
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY CA STYLE (2) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GES MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 42 CU INCH CAPACITY
  • CA STYLE
  • (2) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-9/16 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GES MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GESCAT-4
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details