Hubbell Electrical Products Explosionproof Conduit Outlet Box GEJXT-5

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 75 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 4-7/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEJ MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 75 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 4-7/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GEJXT-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GEJXT-5
Explosionproof Conduit Outlet Box GEJXT-5
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 75 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 4-7/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEJ MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1-1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 75 CU INCH CAPACITY
  • X STYLE
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 4-7/8 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GEJXT-5
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details