Hubbell Electrical Products Explosionproof Conduit Outlet Box GECUET-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED GRAY COPPER FREE ALUMINUM (BOX, COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL E83969, CSA LR11716 APPROVAL FLANGE MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY UET STYLE (1) TOP, (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-13/16 INCH W X 5-7/16 INCH H INCLUDES COVER
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED GRAY COPPER FREE ALUMINUM (BOX, COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL E83969, CSA LR11716 APPROVAL FLANGE MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY UET STYLE (1) TOP, (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-13/16 INCH W X 5-7/16 INCH H INCLUDES COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECUET-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECUET-2
Explosionproof Conduit Outlet Box GECUET-2
ELECTROSTATICALLY APPLIED POWDER COATED GRAY COPPER FREE ALUMINUM (BOX, COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL E83969, CSA LR11716 APPROVAL FLANGE MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY UET STYLE (1) TOP, (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-13/16 INCH W X 5-7/16 INCH H INCLUDES COVER
  • ELECTROSTATICALLY APPLIED POWDER COATED GRAY COPPER FREE ALUMINUM (BOX, COVER) MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • UL E83969, CSA LR11716 APPROVAL
  • FLANGE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • UET STYLE
  • (1) TOP, (2) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • OVERALL DIMENSION 5-13/16 INCH W X 5-7/16 INCH H
  • INCLUDES COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECUET-2
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details